OMEGA Engineering, Inc. Meters DPS3107-RTD-1

Description
PROCESS/TEMP METER LED DIN RAIL
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPS3107-RTD-1-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED DIN RAIL

PROCESS/TEMP METER LED DIN RAIL

Buy Now Datasheet
Panel Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega - 62AH2238 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega
62AH2238
Panel Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega 62AH2238
PANEL METER, 240VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:RTD; Meter Range:4mA to 20mA, 0VDC to 10VDC; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:240VAC

PANEL METER, 240VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:RTD; Meter Range:4mA to 20mA, 0VDC to 10VDC; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPS3107-RTD-1-ND 62AH2238
Product Name Meters Panel Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts 10 volts
Current Range 0.0040 to ? amps 0.0040 amps
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details