TEMPERATURE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Temperature
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DPI8A-C24-ND | 62AH2192 |
| Product Name | Meters | Temperature/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega |
| Outputs | Digital | |
| Display Technology | LCD | |
| Display Colors | Multi | |
| Voltage Range | 0.0 to 10 volts |