OMEGA Engineering, Inc. Programmable Temperature/Process Meter DPi16-C24

Description
High Quality! Free 5-Year Warranty Extension User Friendly, Simple to Configure Free Software, Active X Controls High Accuracy ±0.5°C (0.9°F), 0.03% Reading Built-in 10 or 24 Vdc Excitation, Standard First Full Series of Instrument with Totally Programmable Color Displays (Standard) Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) Related i Series Controller Models are available with a variety of Outputs. Refer to CNi32, CNi16, CNi8 Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Datasheet
Description
High Quality! Free 5-Year Warranty Extension User Friendly, Simple to Configure Free Software, Active X Controls High Accuracy ±0.5°C (0.9°F), 0.03% Reading Built-in 10 or 24 Vdc Excitation, Standard First Full Series of Instrument with Totally Programmable Color Displays (Standard) Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) Related i Series Controller Models are available with a variety of Outputs. Refer to CNi32, CNi16, CNi8 Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Temperature/Process Meter - DPi16-C24 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Programmable Temperature/Process Meter
DPi16-C24
Programmable Temperature/Process Meter DPi16-C24
High Quality! Free 5-Year Warranty Extension User Friendly, Simple to Configure Free Software, Active X Controls High Accuracy ±0.5°C (0.9°F), 0.03% Reading Built-in 10 or 24 Vdc Excitation, Standard First Full Series of Instrument with Totally Programmable Color Displays (Standard) Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) Related i Series Controller Models are available with a variety of Outputs. Refer to CNi32, CNi16, CNi8 Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
  • High Quality! Free 5-Year Warranty Extension
  • User Friendly, Simple to Configure
  • Free Software, Active X Controls
  • High Accuracy ±0.5°C (0.9°F), 0.03% Reading
  • Built-in 10 or 24 Vdc Excitation, Standard
  • First Full Series of Instrument with Totally Programmable Color Displays (Standard)
  • Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
  • Related i Series Controller Models are available with a variety of Outputs. Refer to CNi32, CNi16, CNi8
  • Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DPi16-C24
Product Name Programmable Temperature/Process Meter
Outputs Analog; Serial Communications
Features Alarms; OnOff; Set Points
Display Type Numeric; Alphanumeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers