OMEGA Engineering, Inc. Meters DPS3107-V-1

Description
DPS3107-V-1
Request a Quote Datasheet
Description
DPS3107-V-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPS3107-V-1-ND - DigiKey
Thief River Falls, MN, United States
DPS3107-V-1

DPS3107-V-1

Buy Now Datasheet
Process Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega - 62AH2265 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega
62AH2265
Process Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega 62AH2265
PROCESS METER, 240VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0VDC to 10VDC; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:240VAC

PROCESS METER, 240VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0VDC to 10VDC; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPS3107-V-1-ND 62AH2265
Product Name Meters Process Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts 0.0 to 10 volts
Input Type DC Voltage; Temperature Process
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details