OMEGA Engineering, Inc. Meters DPIS32

Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPIS32-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPIS32
Frequency Control & Timing Devices DPIS32
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Panel Meter, Strain Gauge/process, 4Digi; No. Of Digits / Alpha Omega - 72AC8699 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Strain Gauge/process, 4Digi; No. Of Digits / Alpha Omega
72AC8699
Panel Meter, Strain Gauge/process, 4Digi; No. Of Digits / Alpha Omega 72AC8699
PANEL METER, STRAIN GAUGE/PROCESS, 4DIGI; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0mV to 100mV / 0V to 1V/ 0 to 10V/ ± 100mV; Digit Height:10.2mm RoHS Compliant: Yes

PANEL METER, STRAIN GAUGE/PROCESS, 4DIGI; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0mV to 100mV / 0V to 1V/ 0 to 10V/ ± 100mV; Digit Height:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DPIS32-ND DPIS32 72AC8699
Product Name Meters Frequency Control & Timing Devices Panel Meter, Strain Gauge/process, 4Digi; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - Digital Panel Meters for True RMS AC Voltage and Current Applications, L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Multi Function Panel Meters - 2333534 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width 45 mm (1.77 inch)
View Details