OMEGA Engineering, Inc. Meters DPI8-C4EIT

Description
DPI8-C4EIT
Request a Quote Datasheet
Description
DPI8-C4EIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPI8-C4EIT-ND - DigiKey
Thief River Falls, MN, United States
DPI8-C4EIT

DPI8-C4EIT

Buy Now Datasheet
Temperature/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega - 62AH2188 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
62AH2188
Temperature/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega 62AH2188
TEMPERATURE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:21mm RoHS Compliant: Yes

TEMPERATURE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPI8-C4EIT-ND 62AH2188
Product Name Meters Temperature/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
Display Technology LED
Voltage Range 0.0 to 10 volts
Current Range 0.0040 to ? amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details