OMEGA Engineering, Inc. Meters DPI32

Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPI32-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPI32
Frequency Control & Timing Devices DPI32
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega - 72AC8703 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
72AC8703
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega 72AC8703
PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DPI32-ND DPI32 72AC8703
Product Name Meters Frequency Control & Timing Devices Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details