OMEGA Engineering, Inc. Meters DP8PT-330-006-C24-EIP

Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP8PT-330-006-C24-EIP-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP8PT-330-006-C24-EIP
Frequency Control & Timing Devices DP8PT-330-006-C24-EIP
Panel Meters: Pt Series Panel Meters, Te

Panel Meters: Pt Series Panel Meters, Te

Buy Now
Panel Meter, 90 To 240Vac; No. Of Digits / Alpha Omega - 62AH2754 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
62AH2754
Panel Meter, 90 To 240Vac; No. Of Digits / Alpha Omega 62AH2754
PANEL METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Process / RTD / Thermocouple / Thermistor; Meter Range:-270°C to +2320°C, -454°F to +4208°F, ± 50mV, ± 100mV, ± 1V, ± 10VDC, 0mA to 24mA, 4mA to 20mA

PANEL METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Process / RTD / Thermocouple / Thermistor; Meter Range:-270°C to +2320°C, -454°F to +4208°F, ± 50mV, ± 100mV, ± 1V, ± 10VDC, 0mA to 24mA, 4mA to 20mA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP8PT-330-006-C24-EIP-ND DP8PT-330-006-C24-EIP 62AH2754
Product Name Meters Frequency Control & Timing Devices Panel Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
4/2-ch VIC Front Panel LAN-XI - UA-2115--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details