OMEGA Engineering, Inc. Meters DPI32-AL

Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPI32-AL-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPI32-AL
Frequency Control & Timing Devices DPI32-AL
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega - 72AC8704 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
72AC8704
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega 72AC8704
PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA/ 0mV to 100mV / 0 to 1V/ 0 to 10V; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA/ 0mV to 100mV / 0 to 1V/ 0 to 10V; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DPI32-AL-ND DPI32-AL 72AC8704
Product Name Meters Frequency Control & Timing Devices Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Input Type Temperature Temperature; Temperature / Process
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details