STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DPIS16-C24-DC-ND | 62AH2163 |
| Product Name | Meters | Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega |
| Display Technology | LED |