RS Components, Ltd. Datasheets for CPU Cards and Modules
CPU cards and modules are computer boards that contain the central processing unit (CPU) of a computer.
CPU Cards and Modules: Learn more
| Product Name | Notes |
|---|---|
| Display Module that supports DVI monitor. Expansion Modules for PCI, PCIe, COM ports, and USB. Power Boards with DC-DC Converter. WLAN USB Module that supports IEEE 802.11b/g. Compatible embedded board... | |
| The COMX-CORE series of COM Express® modules are based on the new Intel® Core⢠i5 and i7 mobile processors for high performance applications. These new processors are especially suitable for... | |
| The ConnectCore⢠9P 9215 module delivers a powerful, secure, and compact network-enabled NS9215 processor with an ARM9 core, a rich set of peripherals, and unique interface flexibility. NS9215 ARM926EJ-S core... | |
| The RCM3000 RabbitCore processor module offers the features and performance for embedded control systems, providing secure data communication with integrated Ethernet connectivity. The Dynamic C Integrated Development Environment (IDE) includes... | |
| The RCM3200 RabbitCore processor module offers the features and performance for embedded control systems, providing secure data communication with integrated Ethernet connectivity. The Dynamic C Integrated Development Environment (IDE) includes... | |
| The RCM3600 RabbitCore processor module offers features and performance for general purpose embedded control systems at low cost. The Dynamic C Integrated Development Environment (IDE) includes a full-featured C compiler,... | |
| The RCM37xx RabbitCore processor modules offer the features and performance for embedded control systems, providing secure data communication with integrated Ethernet connectivity. The Dynamic C Integrated Development Environment (IDE) includes... | |
| The RCM4000 microprocessor core module is a powerful embedded Ethernet control device that has the intelligence and internet connectivity that allows your devices to be remotely monitored and controlled from... | |
| The RCM4100 RabbitCore processor module is a compact industrial control device for embedded applications that require I/O control, data handling and peripheral connectivity. Programs are developed with the industry-proven Dynamic... | |
| The RCM4200 RabbitCore processor module offers the features and performance to support data encryption, secure data transmission and web server applications. The Dynamic C Integrated Development Environment (IDE) includes a... | |
| The RCM4300 RabbitCore processor module offers the features and performance to support data encryption, secure data transmission and web server applications. The RCM4300 module provides the capability to use up... | |
| The ultra-compact MiniCore RCM67xx is ideal for todayâs Smart Energy initiatives as well as other applications that require a cost effective web-enabled device server. The RCM67xx series provides up to... |