Display Module that supports DVI monitor. Expansion Modules for PCI, PCIe, COM ports, and USB. Power Boards with DC-DC Converter. WLAN USB Module that supports IEEE 802.11b/g. Compatible embedded board models for each accessory
Supply Voltage = 12 - 19V
Length = 150mm
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = 0°C
Width = 51mm
| RS Components, Ltd. | |
|---|---|
| Product Category | CPU Cards and Modules |
| Product Number | 6784577 |