The RCM4200 RabbitCore processor module offers the features and performance to support data encryption, secure data transmission and web server applications. The Dynamic C Integrated Development Environment (IDE) includes a full-featured C compiler, editor and in-circuit debugger. The module supports RabbitWeb for creating dynamic HTML interfaces and Rabbitâs Transport Layer Security (TLS/SSL) implementation for secure web transactions. ⢠58.98MHz Rabbit 4000 MPU,⢠Spectrum spreader for reduced EMI (radiated emissions),⢠On-board 512KB program Flash memory,⢠On-board 8MB serial mass-storage Flash memory,⢠On-board 512KB program execution SRAM,⢠On-board 512KB data SRAM (battery-backable),â
¢ Watchdog supervisor,⢠25 x GPIO ports,⢠Up to 4 x serial ports,⢠8-channel 12-bit ADC inputs (or 4-channel 11-bit Differential inputs),⢠3 x PWM outputs,⢠1 x Quadrature Encoder input,⢠10/100 Ethernet connectivity via RJ45 socket,⢠Battery-backable Real-Time Clock (RTC),⢠Connectors: 50-pin IDC signal header, 10-pin IDC programming header,⢠Power supply: +3.3Vdc @ 240mA,⢠Operating temperature range: -40 to +85°C,⢠Dimensions: 61 x 47 x 21mm Core Processor = Rabbit 4000 Clock Speed = 59MHz Included Features = Analogue to Digital Converter, Input Capture, Pulse Width Modulator, Quadrature Decoder, Real Time Clock, Slave Interface, Timers, Watchdog Timer Supported I/O Interfaces = GPIO, Parallel Supported Network Interfaces = 10/100 Base-T Supported Bus Interfaces = Asynch, IrDA, SPI Onboard RAM = 512 kB Fast SRAM, 512 kB SRAM Onboard Flash Memory = 512kB Supply Voltage = 3 - 3.6V Dimensions = 47 x 61 x 21mm
The RCM4200 RabbitCore processor module offers the features and performance to support data encryption, secure data transmission and web server applications. The Dynamic C Integrated Development Environment (IDE) includes a full-featured C compiler, editor and in-circuit debugger. The module supports RabbitWeb for creating dynamic HTML interfaces and Rabbitâs Transport Layer Security (TLS/SSL) implementation for secure web transactions.
⢠58.98MHz Rabbit 4000 MPU,⢠Spectrum spreader for reduced EMI (radiated emissions),⢠On-board 512KB program Flash memory,⢠On-board 8MB serial mass-storage Flash memory,⢠On-board 512KB program execution SRAM,⢠On-board 512KB data SRAM (battery-backable),⢠Watchdog supervisor,⢠25 x GPIO ports,⢠Up to 4 x serial ports,⢠8-channel 12-bit ADC inputs (or 4-channel 11-bit Differential inputs),⢠3 x PWM outputs,⢠1 x Quadrature Encoder input,⢠10/100 Ethernet connectivity via RJ45 socket,⢠Battery-backable Real-Time Clock (RTC),⢠Connectors: 50-pin IDC signal header, 10-pin IDC programming header,⢠Power supply: +3.3Vdc @ 240mA,⢠Operating temperature range: -40 to +85°C,⢠Dimensions: 61 x 47 x 21mm
Core Processor = Rabbit 4000
Clock Speed = 59MHz
Included Features = Analogue to Digital Converter, Input Capture, Pulse Width Modulator, Quadrature Decoder, Real Time Clock, Slave Interface, Timers, Watchdog Timer
Supported I/O Interfaces = GPIO, Parallel
Supported Network Interfaces = 10/100 Base-T
Supported Bus Interfaces = Asynch, IrDA, SPI
Onboard RAM = 512 kB Fast SRAM, 512 kB SRAM
Onboard Flash Memory = 512kB
Supply Voltage = 3 - 3.6V
Dimensions = 47 x 61 x 21mm