The RCM37xx RabbitCore processor modules offer the features and performance for embedded control systems, providing secure data communication with integrated Ethernet connectivity. The Dynamic C Integrated Development Environment (IDE) includes a full-featured C compiler, editor and in-circuit debugger. The modules support RabbitWeb for creating dynamic HTML interfaces and AES-128 encryption for secure web transactions. ⢠22MHz Rabbit 3000 MPU,⢠Spectrum spreader for reduced EMI (radiated emissions),⢠On-board 512KB program Flash memory,⢠On-board up to 512KB data SRAM (battery-backable),â
¢ On-board 1MB serial Flash memory for mass storage,⢠Watchdog supervisor,⢠10Base-T Ethernet connectivity via RJ45 socket,⢠33 x GPIO ports,⢠Up to 4 x serial ports,⢠4 x PWM outputs,⢠2 x Quadrature Encoder inputs,⢠Battery-backable Real-Time Clock (RTC),⢠Connectors: 40-pin signal header, 10-pin programming header,⢠Power supply: +5Vdc @ 100mA,⢠Operating temperature range: -40 to +70°C,⢠Dimensions: 75 x 30 x 23mm 761-7371 RCM3700 with 512KB SRAM,761-7380 RCM3720 with 256KB SRAM Core Processor = Rabbit Clock Speed = 22MHz Included Features = Pulse Width Modulator, Quadrature Decoder Interface, Real Time Clock, Slave Interface, Timers, Watchdog Timer Supported I/O Interfaces = Serial, SPI Supported Network Interfaces = 10 Base-T Supported Bus Interfaces = IrDA Onboard RAM = 256 kB SRAM Onboard Flash Memory = 512kB Supply Voltage = 4.75 - 5.25V Dimensions = 30 x 75 x 23mm
The RCM37xx RabbitCore processor modules offer the features and performance for embedded control systems, providing secure data communication with integrated Ethernet connectivity. The Dynamic C Integrated Development Environment (IDE) includes a full-featured C compiler, editor and in-circuit debugger. The modules support RabbitWeb for creating dynamic HTML interfaces and AES-128 encryption for secure web transactions.
⢠22MHz Rabbit 3000 MPU,⢠Spectrum spreader for reduced EMI (radiated emissions),⢠On-board 512KB program Flash memory,⢠On-board up to 512KB data SRAM (battery-backable),⢠On-board 1MB serial Flash memory for mass storage,⢠Watchdog supervisor,⢠10Base-T Ethernet connectivity via RJ45 socket,⢠33 x GPIO ports,⢠Up to 4 x serial ports,⢠4 x PWM outputs,⢠2 x Quadrature Encoder inputs,⢠Battery-backable Real-Time Clock (RTC),⢠Connectors: 40-pin signal header, 10-pin programming header,⢠Power supply: +5Vdc @ 100mA,⢠Operating temperature range: -40 to +70°C,⢠Dimensions: 75 x 30 x 23mm
761-7371 RCM3700 with 512KB SRAM,761-7380 RCM3720 with 256KB SRAM
Core Processor = Rabbit
Clock Speed = 22MHz
Included Features = Pulse Width Modulator, Quadrature Decoder Interface, Real Time Clock, Slave Interface, Timers, Watchdog Timer
Supported I/O Interfaces = Serial, SPI
Supported Network Interfaces = 10 Base-T
Supported Bus Interfaces = IrDA
Onboard RAM = 256 kB SRAM
Onboard Flash Memory = 512kB
Supply Voltage = 4.75 - 5.25V
Dimensions = 30 x 75 x 23mm