The ultra-compact MiniCore RCM67xx is ideal for todayâs Smart Energy initiatives as well as other applications that require a cost effective web-enabled device server. The RCM67xx series provides up to 6 serial ports, configurable I/O and control features such as PWM. Furthermore, the RCM 67xx series offers a much greater feature set than comparable device servers at a lower cost. The programming environment, Dynamic C, is an ANSI C compatible development environment that provides a royalty free TCP/IP stack and WiFi support. Various protocols such as ZigBee, Modbus and BACnet are also supported to help reduce development costs and time-to-market. In addition to processor and protocol support, Dynamic C supports the iDigi® platform which provides remote firmware updates and data storage for greater device control and monitoring.
⢠Rabbit 6000 microprocessor running at up to 200MHz. ⢠1MB of internal SRAM for program/data storage. ⢠Up to 4MB of serial Flash memory for data logging or web page storage. ⢠32KB battery-backable SRAM. ⢠10/100 Ethernet LAN supported. ⢠Pin-compatible with MiniCore IEEE 802.11b/g wireless modules. ⢠Flexible Interface Module (FIM) provides protocol support for CAN bus or SD/SDIO. ⢠52-pin Mini PCIe edge connector. ⢠Power supply: +3.3Vdc. ⢠Operating temperature range: -40 to +85°C. ⢠Dimensions: 30 x 51mm. ⢠iDigi platform provides cost-effective cloud computing for remote device management
761-7361 RCM6700 1MB Flash memory, no RJ45 Ethernet socket fitted,761-7365 RCM6710 1MB Flash memory, RJ45 Ethernet socket fitted,761-7374 RCM6750 4MB Flash memory, no RJ45 Ethernet socket fitted,761-7377 RCM6760 4MB Flash memory, RJ45 Ethernet socket fitted
Core Processor = Rabbit 6000 Microprocessor
Clock Speed = 200MHz
Included Features = Real Time Clock,Timers,Watchdo
Supported I/O Interfaces = Serial
Supported Network Interfaces = 10/100 Ethernet
Supported Bus Interfaces = CAN, SD/SDIO, SPI
Onboard RAM = 1 MB SRAM
Onboard Flash Memory = 4MB
Dimensions = 30 x 51 x 19mm
Height = 19mm
| RS Components, Ltd. | |
|---|---|
| Product Category | CPU Cards and Modules |
| Product Number | 7617377 |