100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
CAP TANT 100UF 10% 10V 2312
CAP TANT 100UF 10% 10V 2312
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491C107K010ATZ320-ND | 92Y0724 | T491C107K010ATZ320 | T491C107K010ATZ320 |
| Product Name | Tantalum Capacitors | 100.uf 10.0V Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |