150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm
CAP TANT 150UF 20% 10V 2312
CAPACITOR TANT, 150UF 10V 0.9 OHM 20%, 6032-28, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
CAP TANT 150UF 20% 10V 2312
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11979-2-ND | 399-11979-6-ND | T491C157M010AT | 40K0343 | T491C157M010AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 150Uf 10V 0.9 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |