10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm
CAP TANT 10UF 20% 20V 2312
CAP TANT 10UF 20% 20V 2312
CAP TANT 10UF 20% 20V 2312
CAP TANT 10UF 20% 20V 2312
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T491C106M020AT7280TR-ND | 399-T491C106M020AT7280DKR-ND | T491C106M020AT7280 | T491C106M020AT7280 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |