15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
CAP TANT 15UF 20% 10V 2312
CAP TANT 15UF 20% 10V 2312
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T491C156M010AT4838-ND | T491C156M010AT4838 | T491C156M010AT4838 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |