150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
CAP TANT 150UF 20% 6.3V 2312
CAP TANT 150UF 20% 6.3V 2312
TANTALUM CAPACITOR, 150UF 6V, 1.2 OHM, 0.2, 6032-28, FULL REEL; Capacitance:150µF; Voltage(DC):6V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-9450-2-ND | 399-9450-6-ND | T491C157M006AT | T491C157M006AT | 40K0342 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 150Uf 6V, 1.2 Ohm, 0.2, 6032-28, Full Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |