10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
Capacitor,10uF,16VDC
CAP TANT 10UF 20% 16V 2312
CAP TANT 10UF 20% 16V 2312
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491C106M016AH-ND | 32K6863 | T491C106M016AH | T491C106M016AH |
| Product Name | Tantalum Capacitors | Capacitor,10Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |