DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1553
1554
1555
1556
1557
1558
1559
1560
1561
1562
1563
1564
1565
1570
1580
1590
1600
1610
1620
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| 10µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 10µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 100µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 100µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 100µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 100µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C | |
| 1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C | |
| 1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C | |
| 1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C | |
| 1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C | |
| 220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 220µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 220µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 220µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 330µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 330µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 330µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 330µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 330µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 330µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 330µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 470µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 470µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 470µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 470µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 470µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 470µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| CAP ALUM 100V POLAR | |
| CAP ALUM 10V POLAR | |
| CAP ALUM 160V POLAR | |
| CAP ALUM 16V POLAR | |
| CAP ALUM 200V POLAR | |
| CAP ALUM 250V POLAR | |
| CAP ALUM 25V POLAR | |
| CAP ALUM 350V POLAR | |
| CAP ALUM 35V POLAR | |
| CAP ALUM 400V POLAR | |
| CAP ALUM 450V POLAR | |
| CAP ALUM 50V POLAR | |
| CAP ALUM 6.3V POLAR | |
| CAP ALUM 63V POLAR |
| << Prev | Next >> |