33µF 25V Aluminum - Polymer Capacitors Radial, Can 60mOhm 2000 Hrs @ 105°C
33µF 25V Aluminum - Polymer Capacitors Radial, Can 60mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 33UF 20% 25V T/H
CAP ALUM POLY 33UF 20% 25V T/H
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-6661-3-ND | 48AJ4827 | RS61E330MCN1JT | RS61E330MCN1JT |
| Product Name | Aluminum - Polymer Capacitors | Polymer / Tp&ammo Nichicon | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |