Murata Electronics Ceramic Capacitors - RPER71H225K8M1C03A RPER71H225K8M1C03A

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 793358-RPER71H225K8M 1C03A Series: RPE Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Part Status: Obsolete(EOL) Family Name: RPE Categories: Capacitors Dimension: 0.295" L x 0.157" W (7.50mm x 4.00mm) Height - Seated (Maximum): 0.315" (8.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RPER71H225K8M1C03B; RDER71H225K2M1H03A; Introduction Date: December 28, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 793358-RPER71H225K8M 1C03A Series: RPE Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Part Status: Obsolete(EOL) Family Name: RPE Categories: Capacitors Dimension: 0.295" L x 0.157" W (7.50mm x 4.00mm) Height - Seated (Maximum): 0.315" (8.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RPER71H225K8M1C03B; RDER71H225K2M1H03A; Introduction Date: December 28, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RPER71H225K8M1C03A - 793358-RPER71H225K8M1C03A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RPER71H225K8M1C03A
793358-RPER71H225K8M1C03A
Ceramic Capacitors - RPER71H225K8M1C03A 793358-RPER71H225K8M1C03A
Manufacturer: Murata Electronics North America Win Source Part Number: 793358-RPER71H225K8M 1C03A Series: RPE Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Part Status: Obsolete(EOL) Family Name: RPE Categories: Capacitors Dimension: 0.295" L x 0.157" W (7.50mm x 4.00mm) Height - Seated (Maximum): 0.315" (8.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RPER71H225K8M1C03B; RDER71H225K2M1H03A; Introduction Date: December 28, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 793358-RPER71H225K8M1C03A
Series: RPE
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial
Applications: General
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Part Status: Obsolete(EOL)
Family Name: RPE
Categories: Capacitors
Dimension: 0.295" L x 0.157" W (7.50mm x 4.00mm)
Height - Seated (Maximum): 0.315" (8.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): RPER71H225K8M1C03B; RDER71H225K2M1H03A;
Introduction Date: December 28, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-RPER71H225K8M1C03A
2.2UF 50V Capacitor 60-RPER71H225K8M1C03A
CAP CER 2.2UF 50V X7R RADIAL Product overview: RPER71H225K8M1C03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER71H225K8M1C03 A can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X7R RADIAL Product overview: RPER71H225K8M1C03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER71H225K8M1C03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RPER71H225K8M1C03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RPER71H225K8M1C03A-ND
Ceramic Capacitors RPER71H225K8M1C03A-ND
2.2µF ±10% 50V Ceramic Capacitor X7R Radial

2.2µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 793358-RPER71H225K8M1C03A 60-RPER71H225K8M1C03A RPER71H225K8M1C03A-ND
Product Name Ceramic Capacitors - RPER71H225K8M1C03A 2.2UF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers