Nichicon (America) Corporation Aluminum - Polymer Capacitors RS80E471MDN1PX

Description
470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - RS80E471MDN1PX-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
RS80E471MDN1PX-ND
Aluminum - Polymer Capacitors RS80E471MDN1PX-ND
470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - RS80E471MDN1PX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RS80E471MDN1PX
Aluminum - Polymer Capacitors RS80E471MDN1PX
CAP ALUM POLY 470UF 20% 2.5V T/H

CAP ALUM POLY 470UF 20% 2.5V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - RS80E471MDN1PX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
RS80E471MDN1PX
Capacitors - Aluminum - Polymer Capacitors RS80E471MDN1PX
CAP ALUM POLY 470UF 20% 2.5V T/H

CAP ALUM POLY 470UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number RS80E471MDN1PX-ND RS80E471MDN1PX RS80E471MDN1PX
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers