Nichicon (America) Corporation Aluminum - Polymer Capacitors RR70E821MDN1

Description
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3699-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3699-ND
Aluminum - Polymer Capacitors 493-3699-ND
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 820Uf, 2.5V, 20%, Radial; Capacitance Nichicon - 26T5572 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 820Uf, 2.5V, 20%, Radial; Capacitance Nichicon
26T5572
Capacitor Alum Elect, 820Uf, 2.5V, 20%, Radial; Capacitance Nichicon 26T5572
CAPACITOR ALUM ELECT, 820UF, 2.5V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.6A RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 820UF, 2.5V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.6A RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - RR70E821MDN1 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RR70E821MDN1
Aluminum - Polymer Capacitors RR70E821MDN1
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - RR70E821MDN1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
RR70E821MDN1
Capacitors - Aluminum - Polymer Capacitors RR70E821MDN1
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-3699-ND 26T5572 RR70E821MDN1 RR70E821MDN1
Product Name Aluminum - Polymer Capacitors Capacitor Alum Elect, 820Uf, 2.5V, 20%, Radial; Capacitance Nichicon Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details