Nichicon (America) Corporation Aluminum - Polymer Capacitors RS80E331MDNASQJT

Description
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-4029-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4029-3-ND
Aluminum - Polymer Capacitors 493-4029-3-ND
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C

330µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - RS80E331MDNASQJT - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RS80E331MDNASQJT
Aluminum - Polymer Capacitors RS80E331MDNASQJT
CAP ALUM POLY 330UF 20% 2.5V T/H

CAP ALUM POLY 330UF 20% 2.5V T/H

Supplier's Site Datasheet
Capacitor Alum Elec, 330Uf, 2.5V, 20%, Radial; Capacitance Nichicon - 79R0711 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 2.5V, 20%, Radial; Capacitance Nichicon
79R0711
Capacitor Alum Elec, 330Uf, 2.5V, 20%, Radial; Capacitance Nichicon 79R0711
CAPACITOR ALUM ELEC, 330UF, 2.5V, 20%, RADIAL; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; ESR:0.007ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 2.5V, 20%, RADIAL; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; ESR:0.007ohm RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 2.5V, 20%, Radial; Capacitance Nichicon - 79R3111 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 2.5V, 20%, Radial; Capacitance Nichicon
79R3111
Aluminum Electrolytic Capacitor, 330Uf, 2.5V, 20%, Radial; Capacitance Nichicon 79R3111
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 2.5V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 2.5V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - RS80E331MDNASQJT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
RS80E331MDNASQJT
Capacitors - Aluminum - Polymer Capacitors RS80E331MDNASQJT
CAP ALUM POLY 330UF 20% 2.5V T/H

CAP ALUM POLY 330UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-4029-3-ND RS80E331MDNASQJT 79R0711 79R3111 RS80E331MDNASQJT
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor Alum Elec, 330Uf, 2.5V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitor, 330Uf, 2.5V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details