Murata Electronics Ceramic Capacitors RPER72A104K3M1C07A

Description
0.1µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8567-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8567-3-ND
Ceramic Capacitors 490-8567-3-ND
0.1µF ±10% 100V Ceramic Capacitor X7R Radial

0.1µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-8567-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details