680µF 2.5V Aluminum - Polymer Capacitors Radial, Can 5mOhm 2000 Hrs @ 105°C
CAPACITOR ALUM ELECT, 680UF, 2.5V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):2.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:0.005ohmRoHS Compliant: Yes
CAP ALUM POLY 680UF 20% 2.5V T/H
CAP ALUM POLY 680UF 20% 2.5V T/H
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3688-ND | 26T5562 | RR50E681MDN1 | RR50E681MDN1 |
| Product Name | Aluminum - Polymer Capacitors | Capacitor Alum Elect, 680Uf, 2.5V, 20%, Radial; Capacitance Nichicon | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |