Nichicon (America) Corporation Aluminum - Polymer Capacitors RR71C151MDN1

Description
150µF 16V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 16V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3717-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3717-ND
Aluminum - Polymer Capacitors 493-3717-ND
150µF 16V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

150µF 16V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - RR71C151MDN1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
RR71C151MDN1
Capacitors - Aluminum - Polymer Capacitors RR71C151MDN1
CAP ALUM POLY 150UF 20% 16V T/H

CAP ALUM POLY 150UF 20% 16V T/H

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Radial; Capacitance Nichicon - 26T5587 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Radial; Capacitance Nichicon
26T5587
Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Radial; Capacitance Nichicon 26T5587
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - RR71C151MDN1 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RR71C151MDN1
Aluminum - Polymer Capacitors RR71C151MDN1
CAP ALUM POLY 150UF 20% 16V T/H

CAP ALUM POLY 150UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-3717-ND RR71C151MDN1 26T5587 RR71C151MDN1
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 150Uf, 16V, 20%, Radial; Capacitance Nichicon Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details