Murata Electronics Capacitors - Ceramic Capacitors RPER71H102K2M1A03A

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329464-RPER71H102K2 M1A03A Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Applications: General Purpose Height - Seated (Max): 0.197" (5.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 490-7014-3,RPER71H10 2K2M1A03A-ND,490-701 4-1 Base Product Number: RPER71H Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329464-RPER71H102K2 M1A03A Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Applications: General Purpose Height - Seated (Max): 0.197" (5.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 490-7014-3,RPER71H10 2K2M1A03A-ND,490-701 4-1 Base Product Number: RPER71H Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329464-RPER71H102K2M1A03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329464-RPER71H102K2M1A03A
Capacitors - Ceramic Capacitors 1329464-RPER71H102K2M1A03A
Manufacturer: Murata Electronics Win Source Part Number: 1329464-RPER71H102K2 M1A03A Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Applications: General Purpose Height - Seated (Max): 0.197" (5.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 490-7014-3,RPER71H10 2K2M1A03A-ND,490-701 4-1 Base Product Number: RPER71H Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: Murata Electronics
Win Source Part Number: 1329464-RPER71H102K2M1A03A
Category: Capacitors>Ceramic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Applications: General Purpose
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 490-7014-3,RPER71H102K2M1A03A-ND,490-7014-1
Base Product Number: RPER71H
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Ceramic Capacitors - 490-7014-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7014-3-ND
Ceramic Capacitors 490-7014-3-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-RPER71H102K2M1A03A
1000PF 50V Capacitor 60-RPER71H102K2M1A03A
CAP CER 1000PF 50V X7R RADIAL Product overview: RPER71H102K2M1A03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER71H102K2M1A03 A can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R RADIAL Product overview: RPER71H102K2M1A03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER71H102K2M1A03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RPER71H102K2M1A03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RPER71H102K2M1A03A
Ceramic Capacitors RPER71H102K2M1A03A
CAP CER 1000PF 50V X7R RADIAL

CAP CER 1000PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1329464-RPER71H102K2M1A03A 490-7014-3-ND 60-RPER71H102K2M1A03A RPER71H102K2M1A03A
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 2002-104MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers