Murata Power Solutions Ceramic Capacitors RPER71H224K2S1C03A

Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RPER71H224K2S1C03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RPER71H224K2S1C03A-ND
Ceramic Capacitors RPER71H224K2S1C03A-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RPER71H224K2S1C03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RPER71H224K2S1C03A
Ceramic Capacitors RPER71H224K2S1C03A
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RPER71H224K2S1C03A-ND RPER71H224K2S1C03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers