Murata Electronics Ceramic Capacitors RPER71H152K2M1A03A

Description
1500pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RPER71H152K2M1A03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RPER71H152K2M1A03A-ND
Ceramic Capacitors RPER71H152K2M1A03A-ND
1500pF ±10% 50V Ceramic Capacitor X7R Radial

1500pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RPER71H152K2M1A03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RPER71H152K2M1A03A
Ceramic Capacitors RPER71H152K2M1A03A
CAP CER 1500PF 50V X7R RADIAL

CAP CER 1500PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RPER71H152K2M1A03A-ND RPER71H152K2M1A03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1912954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 0603J0160101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details