Nichicon (America) Corporation Aluminum - Polymer Capacitors RSA1A121MCN1GS

Description
120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-7371-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-7371-2-ND
Aluminum - Polymer Capacitors 493-7371-2-ND
120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C

120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-7371-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-7371-1-ND
Aluminum - Polymer Capacitors 493-7371-1-ND
120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C

120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-7371-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-7371-6-ND
Aluminum - Polymer Capacitors 493-7371-6-ND
120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C

120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 18mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Polymer / Tp&reel Nichicon - 26T5598 - Newark, An Avnet Company
Chicago, IL, United States
Polymer / Tp&reel Nichicon
26T5598
Polymer / Tp&reel Nichicon 26T5598
Polymer / TP&REEL

Polymer / TP&REEL

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - RSA1A121MCN1GS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
RSA1A121MCN1GS
Capacitors - Aluminum - Polymer Capacitors RSA1A121MCN1GS
CAP ALUM POLY 120UF 20% 10V SMD

CAP ALUM POLY 120UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - RSA1A121MCN1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RSA1A121MCN1GS
Aluminum - Polymer Capacitors RSA1A121MCN1GS
CAP ALUM POLY 120UF 20% 10V SMD

CAP ALUM POLY 120UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-7371-2-ND 493-7371-6-ND 26T5598 RSA1A121MCN1GS RSA1A121MCN1GS
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Polymer / Tp&reel Nichicon Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers