220µF 10V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 10V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 220UF 20% 10V T/H
CAP ALUM POLY 220UF 20% 10V T/H
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3712-ND | 26T5583 | RR71A221MDN1 | RR71A221MDN1 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |