Murata Electronics Ceramic Capacitors - RPER71H223K2M1A03A RPER71H223K2M1A03A

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 793357-RPER71H223K2M 1A03A Series: RPE Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Part Status: Obsolete(EOL) Family Name: RPE Categories: Capacitors Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Maximum): 0.197" (5.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RPER71H223K2M2A03A ; RPER71H223K2K1A03A ; RDER71H223K0M1H03A; RCER71H223K0M1H03A; Introduction Date: December 28, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 793357-RPER71H223K2M 1A03A Series: RPE Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Part Status: Obsolete(EOL) Family Name: RPE Categories: Capacitors Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Maximum): 0.197" (5.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RPER71H223K2M2A03A ; RPER71H223K2K1A03A ; RDER71H223K0M1H03A; RCER71H223K0M1H03A; Introduction Date: December 28, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RPER71H223K2M1A03A - 793357-RPER71H223K2M1A03A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RPER71H223K2M1A03A
793357-RPER71H223K2M1A03A
Ceramic Capacitors - RPER71H223K2M1A03A 793357-RPER71H223K2M1A03A
Manufacturer: Murata Electronics North America Win Source Part Number: 793357-RPER71H223K2M 1A03A Series: RPE Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Part Status: Obsolete(EOL) Family Name: RPE Categories: Capacitors Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Maximum): 0.197" (5.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RPER71H223K2M2A03A ; RPER71H223K2K1A03A ; RDER71H223K0M1H03A; RCER71H223K0M1H03A; Introduction Date: December 28, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 793357-RPER71H223K2M1A03A
Series: RPE
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial
Applications: General
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Part Status: Obsolete(EOL)
Family Name: RPE
Categories: Capacitors
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Maximum): 0.197" (5.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): RPER71H223K2M2A03A ; RPER71H223K2K1A03A ; RDER71H223K0M1H03A; RCER71H223K0M1H03A;
Introduction Date: December 28, 2009
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-7021-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7021-3-ND
Ceramic Capacitors 490-7021-3-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
60-RPER71H223K2M1A03A
0.022UF 50V Capacitor 60-RPER71H223K2M1A03A
CAP CER 0.022UF 50V X7R RADIAL Product overview: RPER71H223K2M1A03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER71H223K2M1A03 A can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X7R RADIAL Product overview: RPER71H223K2M1A03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER71H223K2M1A03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RPER71H223K2M1A03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RPER71H223K2M1A03A
Ceramic Capacitors RPER71H223K2M1A03A
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 793357-RPER71H223K2M1A03A 490-7021-3-ND 60-RPER71H223K2M1A03A RPER71H223K2M1A03A
Product Name Ceramic Capacitors - RPER71H223K2M1A03A Ceramic Capacitors 0.022UF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Film Capacitors - 1833236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details