Taiyo Yuden Co., Ltd. Ceramic Capacitors MAASE105SB7224MFCA01

Description
CAP CER 0.22UF 16V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.22UF 16V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MAASE105SB7224MFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 16V X7R 0402

CAP CER 0.22UF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 587-MAASE105SB7224MFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 16V X7R 0402

CAP CER 0.22UF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 587-MAASE105SB7224MFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 16V X7R 0402

CAP CER 0.22UF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - MAASE105SB7224MFCA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MAASE105SB7224MFCA01
Ceramic Capacitors MAASE105SB7224MFCA01
CAP CER 0.22UF 16V X7R 0402

CAP CER 0.22UF 16V X7R 0402

Supplier's Site Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden - 57AK4824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden
57AK4824
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden 57AK4824
CAP, 0.22UF, 16V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden - 57AK4823 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden
57AK4823
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden 57AK4823
CAP, 0.22UF, 16V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-MAASE105SB7224MFCA01CT-ND 587-MAASE105SB7224MFCA01DKR-ND MAASE105SB7224MFCA01 57AK4824
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers