Taiyo Yuden Co., Ltd. Ceramic Capacitors MAASE063SB7331MFCA01

Description
CAP CER 330PF 16V X7R 0201
Request a Quote Datasheet
Description
CAP CER 330PF 16V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MAASE063SB7331MFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 16V X7R 0201

CAP CER 330PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAASE063SB7331MFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 16V X7R 0201

CAP CER 330PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAASE063SB7331MFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 16V X7R 0201

CAP CER 330PF 16V X7R 0201

Buy Now Datasheet
Cap, 330Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden - 60AK4260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
60AK4260
Cap, 330Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden 60AK4260
CAP, 330PF, 16V, MLCC, 0201; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 330PF, 16V, MLCC, 0201; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden - 60AK4259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
60AK4259
Cap, 330Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden 60AK4259
CAP, 330PF, 16V, MLCC, 0201; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 330PF, 16V, MLCC, 0201; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-MAASE063SB7331MFCA01CT-ND 587-MAASE063SB7331MFCA01DKR-ND 60AK4260
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details