Kyocera Corporation Ceramic Capacitors MA101A5R0DAA

Description
5pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
5pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MA101A5R0DAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MA101A5R0DAA-ND
Ceramic Capacitors MA101A5R0DAA-ND
5pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Axial

5pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - MA101A5R0DAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MA101A5R0DAA
Ceramic Capacitors MA101A5R0DAA
CAP CER 5PF 100V C0G/NP0 AXIAL

CAP CER 5PF 100V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number MA101A5R0DAA-ND MA101A5R0DAA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details