KEMET Electronics Corporation Tantalum - Polymer Capacitors M551B607M040AT

Description
600µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 40mOhm @ 100kHz
Request a Quote Datasheet
Description
600µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - M551B607M040AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
M551B607M040AT-ND
Tantalum - Polymer Capacitors M551B607M040AT-ND
600µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 40mOhm @ 100kHz

600µF Hermetically Sealed Tantalum Polymer Capacitor 40V M55 Module 40mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - M551B607M040AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
M551B607M040AT
Capacitors - Tantalum - Polymer Capacitors M551B607M040AT
CAP TANT POLY 600UF 40V CHAS MNT

CAP TANT POLY 600UF 40V CHAS MNT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M551B607M040AT-ND M551B607M040AT
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 600 microF 600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor, 0.1Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 55M4576 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details