Taiyo Yuden Co., Ltd. Ceramic Capacitors MAASL063SB7682KFCA01

Description
CAP CER 6800PF 10V X7R 0201
Request a Quote Datasheet
Description
CAP CER 6800PF 10V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MAASL063SB7682KFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 10V X7R 0201

CAP CER 6800PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAASL063SB7682KFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 10V X7R 0201

CAP CER 6800PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAASL063SB7682KFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 10V X7R 0201

CAP CER 6800PF 10V X7R 0201

Buy Now Datasheet
Cap, 6800Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden - 57AK4773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden
57AK4773
Cap, 6800Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden 57AK4773
CAP, 6800PF, 10V, MLCC, 0201; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 6800PF, 10V, MLCC, 0201; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6800Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden - 57AK4774 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden
57AK4774
Cap, 6800Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden 57AK4774
CAP, 6800PF, 10V, MLCC, 0201; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 6800PF, 10V, MLCC, 0201; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-MAASL063SB7682KFCA01DKR-ND 587-MAASL063SB7682KFCA01CT-ND 57AK4773
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6800Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details