Taiyo Yuden Co., Ltd. Ceramic Capacitors MAASE063SB7102MFCA01

Description
CAP CER 1000PF 16V X7R 0201
Request a Quote Datasheet
Description
CAP CER 1000PF 16V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MAASE063SB7102MFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAASE063SB7102MFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAASE063SB7102MFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - MAASE063SB7102MFCA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MAASE063SB7102MFCA01
Ceramic Capacitors MAASE063SB7102MFCA01
MLCC 1000PF 16V X7R 0201

MLCC 1000PF 16V X7R 0201

Supplier's Site Datasheet
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden - 60AK4239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
60AK4239
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden 60AK4239
CAP, 1000PF, 16V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 1000PF, 16V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden - 60AK4240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
60AK4240
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden 60AK4240
CAP, 1000PF, 16V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 1000PF, 16V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-MAASE063SB7102MFCA01DKR-ND 587-MAASE063SB7102MFCA01CT-ND MAASE063SB7102MFCA01 60AK4239
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details