MACOM Silicon Capacitors MA4M3100

Description
100pF Silicon Capacitor 50V Nonstandard Chip
Request a Quote Datasheet
Description
100pF Silicon Capacitor 50V Nonstandard Chip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Capacitors - 1465-MA4M3100-ND - DigiKey
Thief River Falls, MN, United States
Silicon Capacitors
1465-MA4M3100-ND
Silicon Capacitors 1465-MA4M3100-ND
100pF Silicon Capacitor 50V Nonstandard Chip

100pF Silicon Capacitor 50V Nonstandard Chip

Buy Now Datasheet
Silicon Chip Capacitors (Wire bondable) - MA4M3100 - Richardson RFPD
Downers Grove, IL, United States
Silicon Chip Capacitors (Wire bondable)
MA4M3100
Silicon Chip Capacitors (Wire bondable) MA4M3100
The 4M series of MNS (metal-nitride-silic on) chip capacitors is designed specifically for high reliability and repeatable performance in microwave circuit applications. These capacitors are made using a low pressure chemical vapor deposition (LPCVD) that results in dense, uniform nitride layers. These devices exhibit higher capacitance per unit area (resulting in smaller chip size) and improved ruggedness over similar MOS, MIS and ceramic capacitors. Evaporated gold contacts are used to provide an easily bondable metal pad on the capacitor chip. MACOM MNS capacitors have shown no measurable capacitance change when subjected to the rated standoff voltage at 150 Degrees C. The MA4M series of chip capacitors is an excellent choice for use in hybrid microwave circuits up through Ku-band, where low loss, high reliability, small size and temperature stability are prime concerns. These chip capacitors are suited for applications requiring DC blocks, coupling capacitors, bypass capacitors, capacitive loads and tuning elements in oscillators, multipliers and filters.

The 4M series of MNS (metal-nitride-silicon) chip capacitors is designed specifically for high reliability and repeatable performance in microwave circuit applications. These capacitors are made using a low pressure chemical vapor deposition (LPCVD) that results in dense, uniform nitride layers. These devices exhibit higher capacitance per unit area (resulting in smaller chip size) and improved ruggedness over similar MOS, MIS and ceramic capacitors. Evaporated gold contacts are used to provide an easily bondable metal pad on the capacitor chip. MACOM MNS capacitors have shown no measurable capacitance change when subjected to the rated standoff voltage at 150 Degrees C. The MA4M series of chip capacitors is an excellent choice for use in hybrid microwave circuits up through Ku-band, where low loss, high reliability, small size and temperature stability are prime concerns. These chip capacitors are suited for applications requiring DC blocks, coupling capacitors, bypass capacitors, capacitive loads and tuning elements in oscillators, multipliers and filters.

Supplier's Site Datasheet
Silicon Capacitors - MA4M3100 - Lingto Electronic Limited
Shenzhen, China
Silicon Capacitors
MA4M3100
Silicon Capacitors MA4M3100
CAP SILICON 100PF 50V SMD

CAP SILICON 100PF 50V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1465-MA4M3100-ND MA4M3100 MA4M3100
Product Name Silicon Capacitors Silicon Chip Capacitors (Wire bondable) Silicon Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F)
Packing Method Tray
Configuration / Form Factor Chip Capacitor
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details