Taiyo Yuden Co., Ltd. Ceramic Capacitors MAASH105SB7472MFCA01

Description
CAP CER 4700PF 100V X7R 0402
Request a Quote Datasheet
Description
CAP CER 4700PF 100V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MAASH105SB7472MFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 100V X7R 0402

CAP CER 4700PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 587-MAASH105SB7472MFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 100V X7R 0402

CAP CER 4700PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 587-MAASH105SB7472MFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 100V X7R 0402

CAP CER 4700PF 100V X7R 0402

Buy Now Datasheet
Cap, 4700Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden - 57AK4832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden
57AK4832
Cap, 4700Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden 57AK4832
CAP, 4700PF, 100V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

CAP, 4700PF, 100V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden - 57AK4831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden
57AK4831
Cap, 4700Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden 57AK4831
CAP, 4700PF, 100V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

CAP, 4700PF, 100V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-MAASH105SB7472MFCA01TR-ND 587-MAASH105SB7472MFCA01DKR-ND 57AK4832
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 100V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers