Taiyo Yuden Co., Ltd. Ceramic Capacitors MAASL063SB7331MFCA01

Description
CAP CER 330PF 10V X7R 0201
Request a Quote Datasheet
Description
CAP CER 330PF 10V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MAASL063SB7331MFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 10V X7R 0201

CAP CER 330PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAASL063SB7331MFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 10V X7R 0201

CAP CER 330PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAASL063SB7331MFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 10V X7R 0201

CAP CER 330PF 10V X7R 0201

Buy Now Datasheet
Cap, 330Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden - 57AK4760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden
57AK4760
Cap, 330Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden 57AK4760
CAP, 330PF, 10V, MLCC, 0201; Capacitance:330pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 330PF, 10V, MLCC, 0201; Capacitance:330pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden - 57AK4759 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden
57AK4759
Cap, 330Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden 57AK4759
CAP, 330PF, 10V, MLCC, 0201; Capacitance:330pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 330PF, 10V, MLCC, 0201; Capacitance:330pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-MAASL063SB7331MFCA01TR-ND 587-MAASL063SB7331MFCA01DKR-ND 57AK4760
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details