Taiyo Yuden Co., Ltd. Ceramic Capacitors MAASE063SB7151KFCA01

Description
CAP CER 150PF 16V X7R 0201
Request a Quote Datasheet
Description
CAP CER 150PF 16V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MAASE063SB7151KFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 16V X7R 0201

CAP CER 150PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAASE063SB7151KFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 16V X7R 0201

CAP CER 150PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MAASE063SB7151KFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 16V X7R 0201

CAP CER 150PF 16V X7R 0201

Buy Now Datasheet
Cap, 150Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden - 60AK4242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
60AK4242
Cap, 150Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden 60AK4242
CAP, 150PF, 16V, MLCC, 0201; Capacitance:150pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 150PF, 16V, MLCC, 0201; Capacitance:150pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden - 60AK4241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
60AK4241
Cap, 150Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden 60AK4241
CAP, 150PF, 16V, MLCC, 0201; Capacitance:150pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 150PF, 16V, MLCC, 0201; Capacitance:150pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-MAASE063SB7151KFCA01CT-ND 587-MAASE063SB7151KFCA01DKR-ND 60AK4242
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX271K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details