KEMET Electronics Corporation Tantalum - Polymer Capacitors M551B687M030AS

Description
680µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 25mOhm @ 100kHz
Request a Quote Datasheet
Description
680µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - M551B687M030AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
M551B687M030AS-ND
Tantalum - Polymer Capacitors M551B687M030AS-ND
680µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 25mOhm @ 100kHz

680µF Hermetically Sealed Tantalum Polymer Capacitor 30V M55 Module 25mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - M551B687M030AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
M551B687M030AS
Capacitors - Tantalum - Polymer Capacitors M551B687M030AS
CAP TANT POLY 680UF 30V CHAS MNT

CAP TANT POLY 680UF 30V CHAS MNT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M551B687M030AS-ND M551B687M030AS
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Tantalum Capacitors - 1814588 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details