CAP CER 2200PF 10V X7R 0201
CAP CER 2200PF 10V X7R 0201
CAP CER 2200PF 10V X7R 0201
CAP, 2200PF, 10V, MLCC, 0201; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes
CAP, 2200PF, 10V, MLCC, 0201; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:0.6mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-MAASL063SB7222KFCA01DKR-ND | 587-MAASL063SB7222KFCA01TR-ND | 57AK4754 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 2200Pf, 10V, Mlcc, 0201; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |