Kyocera Corporation Ceramic Capacitors MA101C222JAA

Description
2200pF ±5% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
2200pF ±5% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MA101C222JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MA101C222JAA-ND
Ceramic Capacitors MA101C222JAA-ND
2200pF ±5% 100V Ceramic Capacitor X7R Axial

2200pF ±5% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,2200Pf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 53J2568 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2200Pf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
53J2568
Capacitor,ceramic,2200Pf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 53J2568
Capacitor,Ceramic,22 00pF,100VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,2200pF,100VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - MA101C222JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MA101C222JAA
Ceramic Capacitors MA101C222JAA
CAP CER 2200PF 100V X7R AXIAL

CAP CER 2200PF 100V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MA101C222JAA-ND 53J2568 MA101C222JAA
Product Name Ceramic Capacitors Capacitor,ceramic,2200Pf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details