Connector
Banana Plug, Stackable Connector Standard Banana Solderless Black
BAN4 MF BDR-SR QUICK GRIP BLAC ROHS COMPLIANT: YES
BANANA PLUG, STACKABLE, 30A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | R941460600 | 2201-R941460600-ND | 28AC1953 | 52X6254 |
| Product Name | Jacks, Plugs | Ban4 Mf Bdr-Sr Quick Grip Blac Rohs Compliant Radiall | Banana Plug, Stackable, 30A, Black; Gender Radiall | |
| Gender | Male / Plug | Male / Plug |